20860-630 Cabinet Racks by nVent Schroff

RACK MULTIPAC PRO 3U 460 D PERFOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$176.76

Distributor Stock
Logo for Farnell
Farnell
from US$196.93
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$210.36
4
in stock
Buy Now
Logo for RS
RS
from US$176.76
3
in stock
Buy Now
Logo for element14
element14
from US$201.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Rack U Height 3U
Enclosure Material Aluminium
Cabinet Style Rack Mount
External Height - Metric 133.35mm
External Width - Metric -
External Depth - Metric 460mm
External Height - Imperial 5.25"
External Width - Imperial -
External Depth - Imperial 18.11"
Product Range -
SVHC No SVHC (15-Jun-2015)
External Depth 460mm
External Height 132.55mm

Alternative Descriptions

nVent Schroff Multipac Pro, 19" Chassis, Perforated Top and Base, 3U, 460mm | Distrelec
MultipacPRO 19" Chassis, Aluminum, Perfo | RS
RACK, MULTIPAC PRO 3U 460 D, PERFOR | element14
Rack, Multipac Pro 3U 460 D, Perfor | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20860-630?

Additional datasheets, footprints and schematics for 20860-630 are listed on our Part Details page. You can also find images and similar parts to 20860-630 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20860-630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20860-630 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20860-630 fall under?

The 20860-630 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 20860-630 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20860-630 you can contact the distributor directly for product support, shipping queries etc.

Is the 20860-630 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20860-630 have stock available?

Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 20860-630.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20860-630 often in real-time on the comparison pages.

What if I can't find stock of 20860-630?

You can fill out our help required form which you can use to request a quote for 20860-630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay