Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 4U |
---|---|
Enclosure Material | Aluminium |
Cabinet Style | Rack Mount |
External Height - Metric | 177.8mm |
External Width - Metric | - |
External Depth - Metric | 280mm |
External Height - Imperial | 7" |
External Width - Imperial | - |
External Depth - Imperial | 11.02" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 280mm |
External Height | 177mm |
MultipacPRO 19" Chassis, Aluminum, Plain | RS |
Rack, Multipac Pro 4U 280 D, Plain | Newark Electronics |
RACK, MULTIPAC PRO 4U 280 D, PLAIN | element14 |
nVent Schroff Multipac Pro, 19" Chassis, Plain Top and Base, 4U, 280mm | Distrelec |
Where can I find additional details, specifications and documents for a 20860-611?
Additional datasheets, footprints and schematics for 20860-611 are listed on our Part Details page. You can also find images and similar parts to 20860-611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20860-611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20860-611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20860-611 fall under?
The 20860-611 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 20860-611 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20860-611 you can contact the distributor directly for product support, shipping queries etc.
Is the 20860-611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20860-611 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 20860-611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20860-611 often in real-time on the comparison pages.
What if I can't find stock of 20860-611?
You can fill out our help required form which you can use to request a quote for 20860-611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.