Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$461.71
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$461.71
|
-
|
Buy Now |
Shell Finish | Chromate Conversion Coating |
---|---|
Shell Plating Material | Aluminum Alloy |
Number of Inserts | 1 |
Preloaded | Yes |
Keying | 1 |
Number of Positions | 125 |
Contact Type | Socket |
Contact Arrangement Code (Module C) | 5C2 |
Contact Arrangement Code (Module A) | 60 |
Contact Arrangement Code (Module B) | 60 |
Hardware Type | Keying Screw |
Clinch Nuts | Without |
Polarized | Yes |
Comment | Coaxial contacts must be ordered separately |
Sealable | No |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Rack & Panel Connector Shell Size | 1 |
Where can I find additional details, specifications and documents for a 208599-1?
Additional datasheets, footprints and schematics for 208599-1 are listed on our Part Details page. You can also find images and similar parts to 208599-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208599-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208599-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208599-1 fall under?
The 208599-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208599-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208599-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208599-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208599-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 208599-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208599-1 often in real-time on the comparison pages.
What if I can't find stock of 208599-1?
You can fill out our help required form which you can use to request a quote for 208599-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.