Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chemical Conversion Coating |
---|---|
Shell Plating Material | Die Cast Aluminum |
Number of Inserts | 2 |
Keying | 1 |
Number of Positions | 120 |
Contact Arrangement Code (Module C) | 5C2 |
Contact Arrangement Code (Module A) | 60 |
Contact Arrangement Code (Module B) | 60 |
Polarized | Yes |
Clinch Nuts | Without |
Hardware Type | Keying Screw |
Comment | Contacts sold separately. |
Rack & Panel Connector Shell Size | 1 |
Connector & Housing Type | Plug |
Sealable | Yes |
Product Type | Connector |
Con Plg Asy Sz1,seal,no Cont Rohs Compliant: No |Amp Te Connectivity 208598-2 | Newark Electronics |
Conn Housing PL 60/60/5 POS Crimp ST Cable Mount | Avnet America |
Circular Connector, CON PLG ASY SZ1,SEAL, NO CONT | TE Connectivity 208598-2 | RS Americas |
Rack & Panel Connectors CON PLG ASY SZ1 SEAL NO CONT | Sager |
Where can I find additional details, specifications and documents for a 208598-2?
Additional datasheets, footprints and schematics for 208598-2 are listed on our Part Details page. You can also find images and similar parts to 208598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208598-2 fall under?
The 208598-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208598-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208598-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 208598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208598-2 often in real-time on the comparison pages.
What if I can't find stock of 208598-2?
You can fill out our help required form which you can use to request a quote for 208598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.