Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Box Mount D-Sub Connector Insert Arrangement | 36C4 |
Non-Magnetic | No |
Shell Material | Steel |
Number of Positions | 36 |
Power/Signal/Coax Combination | Yes |
Contact Size | 20, 8 |
Contact Type | Socket |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Style | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Power & Signal |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Carton |
Blindmate | No |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Product Type | Connector |
Shell Size | 5 |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Recept Assy,coax Mix Amplimite Rohs Compliant: No |Amp Te Connectivity 208550-1 | Newark Electronics |
Conn Housing RCP 4Coaxial/32Signal POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE Receptacle Asy, Coax Mix | TE Connectivity 208550-1 | RS Americas |
Special Order: AMPLIMITE RECEPT ASY,COAX MIX Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 36 Power/Signal/Coax Combination: Yes Connector Shell Size: 5 Receptacle Cable-to-Cable 36 | Box Mount D-Sub Connector | Part Number: 208550-1 | Internal Number: 208550-1 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors RCPT ASSY COAX MIX | Sager |
Where can I find additional details, specifications and documents for a 208550-1?
Additional datasheets, footprints and schematics for 208550-1 are listed on our Part Details page. You can also find images and similar parts to 208550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208550-1 fall under?
The 208550-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208550-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208550-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 208550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208550-1 often in real-time on the comparison pages.
What if I can't find stock of 208550-1?
You can fill out our help required form which you can use to request a quote for 208550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.