Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .453in, 11.5mm |
Number of Rows | 2 |
Number of Power Positions | 12 |
Board-to-Board Configuration | Right Angle |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 17A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Operating Voltage | 60VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Blade |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Assy 2X6 Minipak Hde Seq3, Roh |Te Connectivity 2085200-3 | Newark Electronics |
ASSY 2X6 MINIPAK HDE SEQ3, ROH | Avnet America |
B2B 2X6P MINIPAK PLUG HDR | TTI Europe |
Where can I find additional details, specifications and documents for a 2085200-3?
Additional datasheets, footprints and schematics for 2085200-3 are listed on our Part Details page. You can also find images and similar parts to 2085200-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2085200-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2085200-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2085200-3 fall under?
The 2085200-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2085200-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2085200-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2085200-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2085200-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 2085200-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2085200-3 often in real-time on the comparison pages.
What if I can't find stock of 2085200-3?
You can fill out our help required form which you can use to request a quote for 2085200-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.