Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.00
Number of Signal Positions | 24 |
---|---|
Row-to-Row Spacing | 2.5mm, .098in |
Number of Rows | 3 |
Number of Positions | 24 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Contact Retention | With |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Plug Housing |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
24PIN RECTANGULAR POWER CONNECTORS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 24 Centerline (Pitch): 2.5 mm Housing Plug Board-to-Board 24 | Rectangular Power Connector | Part Number: 2085119-1 | Internal Number: 2085119-1 | 2.5 mm | TE Connectivity | TE Store |
Conn Socket Assy Straight Solder Flatpaq |Amp Te Connectivity 2085119-1 | Newark Electronics |
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ, Rectangular Power Connectors | TE Connectivity 2085119-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2085119-1?
Additional datasheets, footprints and schematics for 2085119-1 are listed on our Part Details page. You can also find images and similar parts to 2085119-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2085119-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2085119-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2085119-1 fall under?
The 2085119-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2085119-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2085119-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2085119-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2085119-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 2085119-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2085119-1 often in real-time on the comparison pages.
What if I can't find stock of 2085119-1?
You can fill out our help required form which you can use to request a quote for 2085119-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.