Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$130.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$172.64
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$259.79
|
682
in stock
|
Buy Now | |
Chip One Stop
from US$130.00
|
682
in stock
|
Buy Now | |
Farnell
from US$258.56
|
546
in stock
|
Buy Now | |
Heilind Electronics
from US$194.70
|
463
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$194.70
|
108
in stock
|
Buy Now | |
TE Store
from US$501.79
|
67
in stock
|
Buy Now | |
RS Americas
from US$169.27
|
20
in stock
|
Buy Now | |
Avnet America
from US$144.74
|
-
|
Buy Now | |
Boersig
from US$267.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 28 |
---|---|
Reverse Numbering | Without |
Number of Power Positions | 0 |
Number of Positions | 28 |
Reverse Gender | Reverse |
Contact Protection | With |
Contact Current Rating (Max) | 8A |
Accepts Wire Insulation Diameter Range | .068in, 1073mm |
Wire Size | .079 – .53mm², 20 – 28AWG |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 22 |
Housing Plating Material | Nickel |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Screw & Hole Thread Size | 1-3/16-18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Carton |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Connector PLUG REVERSE 22-28 | Rapid Electronics |
CIRCULAR CONNECTOR, PLUG, 28POS | Farnell |
PLUG ASSYSZ 22CMC | Heilind Electronics |
PLUG ASSY,SZ 22,CMC Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 20 – 28 AWG Wire Size: .079 – .53 mm² Connector System: Wire-to-Wire Housing 250 VDC 20 – 28 AWG .079 – .53 mm² | Cmc Series 2 | Part Number: 208492-1 | Internal Number: 208492-1 | TE Connectivity | TE Store |
Connector Metal Shell CPC Plug Assy 28 Pos. Sz. 22 Series 2 Free Hanging | TE Connectivity 208492-1 | RS Americas |
Circular Connector Plug Size 22 28 Position Free Hanging | Newark Electronics |
Conn Metal Shell CPC PIN 28 POS Crimp ST Cable Mount 28 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 208492-1?
Additional datasheets, footprints and schematics for 208492-1 are listed on our Part Details page. You can also find images and similar parts to 208492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208492-1 fall under?
The 208492-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208492-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208492-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 208492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208492-1 often in real-time on the comparison pages.
What if I can't find stock of 208492-1?
You can fill out our help required form which you can use to request a quote for 208492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.