Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 28 |
---|---|
Number of Signal Positions | 28 |
Reverse Numbering | Without |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 8A |
Contact Protection | With |
Wire Size | .079 – .53mm², 20 – 28AWG |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VDC, 250VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Housing Plating Material | Nickel |
Shell Size | 22 |
VDE Tested | No |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Panel |
Product Type | Housing |
Housing Type | Receptacle |
Shell Type | Metal |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Circular Connector Rcpt Size 22, 28Pos, Panel | Newark Electronics |
Conn Metal Shell CPC PIN 28 POS Crimp ST Panel Mount 28 Terminal 1 Port | Avnet America |
CMC RECEPTACLE ASSY,SIZE 22 Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 20 – 28 AWG Wire Size: .079 – .53 mm² Connector System: Wire-to-Panel Housing 250 VDC 20 – 28 AWG .079 – .53 mm² | Cmc Series 2 | Part Number: 208491-1 | Internal Number: 208491-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 208491-1?
Additional datasheets, footprints and schematics for 208491-1 are listed on our Part Details page. You can also find images and similar parts to 208491-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208491-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208491-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208491-1 fall under?
The 208491-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208491-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208491-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208491-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208491-1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 208491-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208491-1 often in real-time on the comparison pages.
What if I can't find stock of 208491-1?
You can fill out our help required form which you can use to request a quote for 208491-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.