20848-587 Enclosure, Rack & Cabinet Accessories by nVent Schroff

PLUG-IN UNIT, 3U, 6HP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.27

Distributor Stock
Logo for Newark
Newark
from US$19.27
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$31.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

For Use With Panels and Racks
External Height - Imperial 5.3"
External Height - Metric 133.4mm
External Width - Imperial 1.2"
External Width - Metric 20.2mm
RoHS Compliant Yes

Alternative Descriptions

Plug-In Unit, 3U, 6Hp | Newark Electronics
Shielded Front Panel Plug-In Unit Kit for cPCI & VME64x Applications, 3Ux6 HP | nVent SCHROFF 20848587 | RS Americas
Plug-In Unit Kit Front Assembly Aluminum 6 HP Width 3 U Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20848-587?

Additional datasheets, footprints and schematics for 20848-587 are listed on our Part Details page. You can also find images and similar parts to 20848-587 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20848-587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20848-587 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20848-587 fall under?

The 20848-587 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > 19" Plug In Units.

Can I view similar or alternative parts?

You can view similar parts to 20848-587 when available in the 19" Plug In Units range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20848-587 you can contact the distributor directly for product support, shipping queries etc.

Is the 20848-587 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 20848-587 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 20848-587.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20848-587 often in real-time on the comparison pages.

What if I can't find stock of 20848-587?

You can fill out our help required form which you can use to request a quote for 20848-587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay