Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$54.75
|
-
|
Buy Now | |
Future Electronics
from US$68.41
|
-
|
Buy Now | |
Avnet America
from US$56.98
|
-
|
Buy Now | |
RS Americas
from US$83.35
|
-
|
Buy Now | |
element14
from US$64.51
|
-
|
Buy Now | |
TE Store
from US$94.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 12 |
Number of Positions | 16 |
Number of Power Positions | 4 |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 25A |
Wire Size | 10 – 16AWG |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Housing Material | Thermoplastic |
Housing Plating Material | Nickel |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 28 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | Metal |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Circular Connector Receptacle Size 28, 16 Position, Panel | Newark Electronics |
CPC Series 4 Panel Mount Receptacle 16 Position Circular Metal Shell Connector | Future Electronics |
Conn Metal Shell CPC PIN 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
Connector, Metal, CPC, Shell, Receptacle Assembly,16 Pos, Size 28,Panel Mnt,4 Series | TE Connectivity 208479-1 | RS Americas |
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 1 | element14 |
Special Order: CMC RECEPTACLE ASSY,SIZE 28 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 10 – 16 AWG Connector System: Wire-to-Panel Number of Positions: 16 Housing 600 VDC 10 – 16 AWG Wire-to-Panel | Circular Plastic Connector With Metal Shell & Cmc Series 4 | Part Number: 208479-1 | Internal Number: 208479-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 208479-1?
Additional datasheets, footprints and schematics for 208479-1 are listed on our Part Details page. You can also find images and similar parts to 208479-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208479-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208479-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208479-1 fall under?
The 208479-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208479-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208479-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208479-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208479-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 208479-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208479-1 often in real-time on the comparison pages.
What if I can't find stock of 208479-1?
You can fill out our help required form which you can use to request a quote for 208479-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.