Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 57 |
---|---|
Reverse Numbering | Without |
Number of Positions | 57 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 8A |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Wire Size | 20 – 28AWG, .079 – .53mm² |
Operating Voltage | 250VAC, 250VDC |
Body Orientation | Straight |
Housing Color | Black |
Housing Plating Material | Nickel |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 28 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 10 |
Shell Type | Metal |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Circular Connector Receptacle Size 28, 57 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 208475-1?
Additional datasheets, footprints and schematics for 208475-1 are listed on our Part Details page. You can also find images and similar parts to 208475-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208475-1 fall under?
The 208475-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208475-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208475-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208475-1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for 208475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208475-1 often in real-time on the comparison pages.
What if I can't find stock of 208475-1?
You can fill out our help required form which you can use to request a quote for 208475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.