Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Copper |
---|---|
Number of Cores | 1 |
Conductor Diameter | 14.5 – 16.8mm |
Insulation Diameter | 22 – 27mm |
Cross-Section Range | 185mm² |
Voltage Class | ≤ 17.5kV |
UL Rating | No |
Design Specification | GB/T 12706.4-2008 |
Emission Free | Yes |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | No |
Application Type | T-Connector |
Marine-Offshore-Shipbuilding Certified | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Installation Instruction | English |
Product Availability | ASIA |
Technology | Separable Connector |
Connector Type | Crimp |
Bushing Type | 1250A, 630A |
Insulation | Polymeric |
Product Family | ELBC |
Screened | Yes |
Cable Shield Style | Copper Tape |
Where can I find additional details, specifications and documents for a 2084457-8?
Additional datasheets, footprints and schematics for 2084457-8 are listed on our Part Details page. You can also find images and similar parts to 2084457-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2084457-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2084457-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2084457-8 fall under?
The 2084457-8 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to 2084457-8 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2084457-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2084457-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2084457-8 have stock available?
There is no stock from authorised distributors for 2084457-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2084457-8 often in real-time on the comparison pages.
What if I can't find stock of 2084457-8?
You can fill out our help required form which you can use to request a quote for 2084457-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.