Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Bolts | 2 |
---|---|
Shear Head Size (Across Flats) | 17mm |
Conductor Range (Main) | 150 – 240mm² |
Wire Insulation Thickness (Max) | 2mm |
Conductor Range (Tap) | 150 – 240mm² |
Voltage Class | ≤ 1kV |
Conductor Insulation | XLPE |
Current Rating | 712A |
Standard Reference | EN 50483-4 / GB 9327 / GB2317 |
Shear Head System | Yes |
Shear Head Breaking Torque | 36 – 44Nm |
Application Type | Main-to-Main Lines |
Overhead | Yes |
Minimum Packaging Unit | 150 |
Minimum Order Quantity | 25 |
Product Availability | China |
Piercing (Main & Tap) | Yes |
Technology | Piercing |
Piercing Blade Base Material | Tinned Copper |
Product Family | Insulation Piercing Connector |
Installation Temperature Range | -20 – 55°C, -4 – 131°F |
KZ5-240 D China | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2084351-1?
Additional datasheets, footprints and schematics for 2084351-1 are listed on our Part Details page. You can also find images and similar parts to 2084351-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2084351-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2084351-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2084351-1 fall under?
The 2084351-1 is listed under Power Systems > Power Systems Connectors > Insulating Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2084351-1 when available in the Insulating Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2084351-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2084351-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2084351-1 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 2084351-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2084351-1 often in real-time on the comparison pages.
What if I can't find stock of 2084351-1?
You can fill out our help required form which you can use to request a quote for 2084351-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.