Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.46
|
No stock
|
Buy Now | |
TE Store
from US$10.35
|
8,448
in stock
|
Buy Now | |
RS Americas
from US$5.37
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$7.55
|
-
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
element14
from US$6.60
|
-
|
Buy Now | |
Farnell
from US$7.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Accessory Type | Seal Protector |
SEAL PROTECTOR SOCKET Connector Seal & Plug Type: Seal Protector Primary Product Color: Natural Seal Protector Natural | Connector Seal & Cavity Plug | Part Number: 208338-1 | Internal Number: 208338-1 | TE Connectivity | TE Store |
Seal Protector Pin, Natural, Loose Piece, AMP CPC Series | TE Connectivity 208338-1 | RS Americas |
Connector Accessories Seal Protector Natural | Avnet Abacus |
CPC Accessories | RS |
Seal Protector, Circular Connector | Newark Electronics |
SEAL PROTECTOR, CIRCULAR CONNECTOR | element14 |
Status: | Unknown |
---|---|
Series: | AMP Series |
RoHS: | Unknown |
Accessory Type | Seal Protector |
---|---|
For Use With | Series 1 One-Piece Sealed Circular Plastic Connectors |
Product Range | AMP Series |
Where can I find additional details, specifications and documents for a 208338-1?
Additional datasheets, footprints and schematics for 208338-1 are listed on our Part Details page. You can also find images and similar parts to 208338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208338-1 fall under?
The 208338-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 208338-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208338-1 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Avnet Abacus and RS have stock available or on a lead time for 208338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208338-1 often in real-time on the comparison pages.
What if I can't find stock of 208338-1?
You can fill out our help required form which you can use to request a quote for 208338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.