Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 62 |
---|---|
Number of Rows | 14 |
Connector Configuration | Rectangular |
Contact Layout | Matrix |
Contact Type | Pin |
Panel Thickness | .79 – 1.4 mm, .055 – .078 in, .031 – .055 in, 1.4 – 1.98 mm |
Width | 40.18mm |
Length | 98.3mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Black |
VDE Tested | Yes |
UL Rating | Certified, Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing |
Comment | See drawing for additional product information., Front or Rear Panel Mounting. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Wire/Cable Type | Discrete Wire |
Row-to-Row Spacing | .197in, 5mm |
Product Type | Connector |
Connector Style | Receptacle |
Wire Type | Stranded |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
62P Metric W/Center Fastener Rohs Compliant: Yes |Amp Te Connectivity 208333-1 | Newark Electronics |
Conn Housing RCP 62 POS 5mm ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 208333-1?
Additional datasheets, footprints and schematics for 208333-1 are listed on our Part Details page. You can also find images and similar parts to 208333-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208333-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208333-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208333-1 fall under?
The 208333-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 208333-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208333-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208333-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208333-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 208333-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208333-1 often in real-time on the comparison pages.
What if I can't find stock of 208333-1?
You can fill out our help required form which you can use to request a quote for 208333-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.