Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Measuring Range | 0mbar to 2bar |
---|---|
Resolution (in H2O) | - |
Accuracy % | 0.15% |
Response Time | 12min |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Battery Lifetime | 200h |
Battery Size Code | AA |
IP / NEMA Rating | IP67 |
Logging Intervals | 1min to 24hrs |
Memory Capacity | 250 |
Operating Temperature Range | 0°C to +50°C |
MANOMETER, 0-2BAR, DIFF | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover, Plastic Blank Access (7102) |Fluke Calibration 2082-P | Newark Electronics |
COVER, PLASTIC BLANK ACCESS (7102) | Fluke 2082-P | RS Americas |
Where can I find additional details, specifications and documents for a 2082P?
Additional datasheets, footprints and schematics for 2082P are listed on our Part Details page. You can also find images and similar parts to 2082P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2082P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2082P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2082P fall under?
The 2082P is listed under Test Equipment > Environmental Testers > Pressure Testers (Manometers).
Can I view similar or alternative parts?
You can view similar parts to 2082P when available in the Pressure Testers (Manometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2082P you can contact the distributor directly for product support, shipping queries etc.
Is the 2082P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2082P have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2082P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2082P often in real-time on the comparison pages.
What if I can't find stock of 2082P?
You can fill out our help required form which you can use to request a quote for 2082P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.