Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Leaded Copper |
---|---|
Contact Length | 25.58mm, 1.007in |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Leaded Copper |
Rack & Panel Connector Contact Size | 12 |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Orientation | Straight |
Wire Size | 2 – 3mm², 14 – 12AWG |
Contact Color Code | None |
For Use With | Mates with Socket |
Packaging Method | Package |
実装方法 | Package |
Product Type | Contact |
Cable Type | Leaded Copper |
Connector & Contact Terminates To | Wire & Cable |
Where can I find additional details, specifications and documents for a 208271-2?
Additional datasheets, footprints and schematics for 208271-2 are listed on our Part Details page. You can also find images and similar parts to 208271-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208271-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208271-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208271-2 fall under?
The 208271-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 208271-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208271-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208271-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208271-2 have stock available?
There is no stock from authorised distributors for 208271-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208271-2 often in real-time on the comparison pages.
What if I can't find stock of 208271-2?
You can fill out our help required form which you can use to request a quote for 208271-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.