Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.19
|
No stock
|
Buy Now | |
RS Americas
from US$12.11
|
1,049
in stock
|
Buy Now | |
TE Store
from US$24.86
|
421
in stock
|
Buy Now | |
RS
from US$14.15
|
206
in stock
|
Buy Now | |
TTI Europe
from US$10.68
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$13.37
|
-
|
Buy Now | |
Future Electronics
from US$11.31
|
-
|
Buy Now | |
Avnet America
from US$13.85
|
-
|
Buy Now | |
element14
from US$13.64
|
-
|
Buy Now | |
Boersig
from US$13.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Positions | 9 |
Number of Signal Positions | 9 |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Assembly Length | 1.56in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA 6.6 GF |
Shell Size | 13 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 36 |
Contact Type | Pin |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Connector, CPC, Recept. Assy w/ Pins, 9 Pos, Sz 13, Series 1, Panel Mnt, Std Sex | TE Connectivity 208223-9 | RS Americas |
CPC RECPT ASSEMBLY SIZE 13-9 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 9 Sealable: No Connector Assembly 250 VDC Wire-to-Board 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 208223-9 | Internal Number: 208223-9 | TE Connectivity | TE Store |
CPC RECEPTACLE ASSEMBLY SIZE 13-9 | RS |
Circular Connector Receptacle, Size 13, 9 Position, Panel | Newark Electronics |
CPC Series 1 Panel Mount Receptacle 9 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 9 POS Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Plating | Gold |
Where can I find additional details, specifications and documents for a 208223-9?
Additional datasheets, footprints and schematics for 208223-9 are listed on our Part Details page. You can also find images and similar parts to 208223-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208223-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208223-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208223-9 fall under?
The 208223-9 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208223-9 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208223-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 208223-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208223-9 have stock available?
Authorised distributors including RS Americas, TE Store, RS, TTI Europe and Newark Electronics have stock available or on a lead time for 208223-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208223-9 often in real-time on the comparison pages.
What if I can't find stock of 208223-9?
You can fill out our help required form which you can use to request a quote for 208223-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.