Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.87
|
No stock
|
Buy Now | |
TE Store
from US$6.60
|
12,507
in stock
|
Buy Now | |
Newark Electronics
from US$4.56
|
-
|
Buy Now | |
Future Electronics
from US$3.63
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$5.81
|
-
|
Buy Now | |
element14
from US$4.71
|
-
|
Buy Now | |
Avnet Asia
from US$3.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Height | .2in, 5.08mm |
Length | .966in, 24.54mm |
Screw & Hole Thread Size | SAE 6/32 |
Hardware Type | Mounting Screw |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
SCREW,SHOULDER,SPECIAL Connector Hardware Accessory Type: Mounting Screw Primary Product Material: Stainless Steel Operating Temperature (Max): 266 °F Operating Temperature (Max): 130 °C Operating Temperature Range: -55 – 130 °C Mounting Screw Stainless Steel | Connector Hardware | Part Number: 208211-4 | Internal Number: 208211-4 | TE Connectivity | TE Store |
Mounting Screw, Sae 6/32, 24.54Mm | Newark Electronics |
METRIMATE Thread Size SAE 6/32 Mounting Screw Accessory | Future Electronics |
Connector Accessories Drawer Connector Configuration Mounting Screw Stainless Steel | Avnet America |
Screw, 6-32, Mounting Screw, Stainless Steel, 208211-4, Metrimate Series | TE Connectivity 208211-4 | RS Americas |
MOUNTING SCREW, SAE 6/32, 24.54MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Screw |
---|---|
For Use With | Metrimate Plug Housings |
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Screw Head Height | - |
Screw Length | 25.54mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208211-4?
Additional datasheets, footprints and schematics for 208211-4 are listed on our Part Details page. You can also find images and similar parts to 208211-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208211-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208211-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208211-4 fall under?
The 208211-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 208211-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208211-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 208211-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208211-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 208211-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208211-4 often in real-time on the comparison pages.
What if I can't find stock of 208211-4?
You can fill out our help required form which you can use to request a quote for 208211-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.