Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Configuration | Drawer |
---|---|
Number of Signal Positions | 19 |
Number of Positions | 19 |
Length | 40.64mm |
Width | 30.78mm |
Height | 54.94mm |
Housing Color | Blue |
Housing Material | Polyester |
Centerline (Pitch) | 5.08mm, .2in |
Panel Mount Feature Type | Screw Mount, Mounting Ears |
Panel Mount Feature | With |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Panel |
Product Type | Housing |
Connector Style | Plug |
Connector Type | Housing |
Where can I find additional details, specifications and documents for a 208210-5?
Additional datasheets, footprints and schematics for 208210-5 are listed on our Part Details page. You can also find images and similar parts to 208210-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208210-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208210-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208210-5 fall under?
The 208210-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 208210-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208210-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 208210-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208210-5 have stock available?
There is no stock from authorised distributors for 208210-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208210-5 often in real-time on the comparison pages.
What if I can't find stock of 208210-5?
You can fill out our help required form which you can use to request a quote for 208210-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.