Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Fixing Centers | - |
---|---|
Handle Material | Plastic |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Product Range | - |
Extractor Handle, Black | Newark Electronics |
EXTRACTOR HANDLE, BLACK | element14 |
Extractor Handle, Trapezoid Form, Type 1, Top, Black, Front Panels | nVent SCHROFF 20817330 | RS Americas |
nVent Schroff Extractor Handle, Type 1, Top, Black | Distrelec |
Extractor Handle Polyphenylene Ether Black 6 U Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20817-330?
Additional datasheets, footprints and schematics for 20817-330 are listed on our Part Details page. You can also find images and similar parts to 20817-330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20817-330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20817-330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20817-330 fall under?
The 20817-330 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20817-330 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20817-330 you can contact the distributor directly for product support, shipping queries etc.
Is the 20817-330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20817-330 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sorelec have stock available or on a lead time for 20817-330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20817-330 often in real-time on the comparison pages.
What if I can't find stock of 20817-330?
You can fill out our help required form which you can use to request a quote for 20817-330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.