Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Fixing Centers | - |
---|---|
Handle Material | Plastic |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Product Range | - |
Extractor Handle, Black | Newark Electronics |
EXTRACTOR HANDLE, BLACK | element14 |
Extractor Handle, Trapezoid Form, Type 1, Bottom, Black, Front Panels | nVent SCHROFF 20817329 | RS Americas |
nVent Schroff Extractor Handle, Type 1, Bottom, Black | Distrelec |
Extractor Handle Polyphenylene Ether Black 3 U/6 U Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20817-329.?
Additional datasheets, footprints and schematics for 20817-329. are listed on our Part Details page. You can also find images and similar parts to 20817-329. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20817-329. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20817-329. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20817-329. fall under?
The 20817-329. is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20817-329. when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20817-329. you can contact the distributor directly for product support, shipping queries etc.
Is the 20817-329. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20817-329. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sorelec and RS Americas have stock available or on a lead time for 20817-329..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20817-329. often in real-time on the comparison pages.
What if I can't find stock of 20817-329.?
You can fill out our help required form which you can use to request a quote for 20817-329. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.