Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Prices starting from US$6.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.61
|
5
in stock
|
Buy Now | |
RS Americas
from US$6.10
|
3,863
in stock
|
Buy Now | |
Heilind Electronics
from US$11.74
|
2,156
in stock
|
Buy Now | |
Chip One Stop
from US$7.00
|
783
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.74
|
431
in stock
|
Buy Now | |
Distrelec
from US$9.99
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
124
in stock
|
Buy Now | |
element14
from US$7.91
|
5
in stock
|
Buy Now | |
Future Electronics
from US$7.73
|
-
|
Buy Now | |
Avnet America
from US$7.34
|
-
|
Buy Now | |
Avnet Asia
from US$7.46
|
-
|
Buy Now | |
Boersig
from US$9.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CPC Series 1 |
---|---|
Shell Type | Wall Mount Receptacle |
For Use With | Multimate Pin Contacts |
Connector Body Material | Thermoplastic Body |
Connector Shell Size | 11 |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Compliant |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | Yes |
Connector Housing CPC Recept. Assy 4 Pos. Sz 11 Series 1 Panel Mnt Std Sex | TE Connectivity 208130-1 | RS Americas |
CPC RECPT ASSEMBLY SIZE 11-4 | Heilind Electronics |
TE Connectivity - AMP Size 11, Square Flange, Plug, 4 Contacts, 250V | Distrelec |
Connector, Circular Housing, Cpc Pin Contact | Newark Electronics |
HOUSING, RECEPTACLE, CIRCULAR, 4WAY | element14 |
CPC Series 1 Panel Mount Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet America |
CPC RECPT ASSEMBLY SIZE 11-4 | Boersig |
Where can I find additional details, specifications and documents for a 208130-1?
Additional datasheets, footprints and schematics for 208130-1 are listed on our Part Details page. You can also find images and similar parts to 208130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208130-1 fall under?
The 208130-1 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208130-1 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208130-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 208130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208130-1 often in real-time on the comparison pages.
What if I can't find stock of 208130-1?
You can fill out our help required form which you can use to request a quote for 208130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.