Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Plating Material | Gold over Nickel |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Dielectric Material | PTFE |
RF Interface | SMA |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
SMA Jack S/T RF CONN, PIP RF Interface: SMA RF Connector Style: Jack RF Connector Coupling Mechanism: Screw Connector System: Cable-to-Cable Number of Positions: 1 SMA Jack Screw Cable-to-Cable | Coax Connector | Part Number: 2081156-1 | Internal Number: 2081156-1 | TE Connectivity | TE Store |
Conn SMA F Solder ST Thru-Hole Gold | Avnet America |
SMA Jack S/T RF CONN, PIP, RF Plugs and Jacks | TE Connectivity 2081156-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2081156-1?
Additional datasheets, footprints and schematics for 2081156-1 are listed on our Part Details page. You can also find images and similar parts to 2081156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081156-1 fall under?
The 2081156-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2081156-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081156-1 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 2081156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081156-1 often in real-time on the comparison pages.
What if I can't find stock of 2081156-1?
You can fill out our help required form which you can use to request a quote for 2081156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.