Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Thickness | .76mm, .03in |
---|---|
Screw & Hole Thread Size | M3 x 0.5-6H |
Panel Attachment Style | Front Mount |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Latch Type | Latching Block With Threaded Hole |
Accessory Type | Latching Block |
Product Type | Accessory |
Hdp Latching Block Rohs Compliant: Yes |Amp Te Connectivity 208101-3 | Newark Electronics |
Connector Accessories Block Latch With Threaded Hole Zinc Bulk | Avnet America |
TE Connectivity Connector Accessories Block Latch With Threaded Hole Zinc Bulk | Distrelec |
Where can I find additional details, specifications and documents for a 208101-3?
Additional datasheets, footprints and schematics for 208101-3 are listed on our Part Details page. You can also find images and similar parts to 208101-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208101-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208101-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208101-3 fall under?
The 208101-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 208101-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208101-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 208101-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208101-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Avnet Abacus have stock available or on a lead time for 208101-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208101-3 often in real-time on the comparison pages.
What if I can't find stock of 208101-3?
You can fill out our help required form which you can use to request a quote for 208101-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.