Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0251
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.75
|
7,670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0251
|
98,827
in stock
|
Buy Now | |
Rapid Electronics
from US$4.29
|
9,915
in stock
|
Buy Now | |
Newark Electronics
from US$4.92
|
2,245
in stock
|
Buy Now | |
Chip One Stop
from US$3.88
|
2,245
in stock
|
Buy Now | |
Farnell
from US$4.23
|
1,820
in stock
|
Buy Now | |
Heilind Electronics
from US$6.07
|
106
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.07
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
260,000
in stock
|
Buy Now | |
Future Electronics
from US$5.51
|
-
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
RS Americas
from US$4.94
|
-
|
Buy Now | |
Boersig
from US$4.30
|
-
|
Buy Now | |
TE Store
from US$9.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
Number of Positions | 19 |
Number of Rows | 2 |
Contact Type | Socket |
Contact Layout | Inline |
Width | 14.22mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Red |
Housing Material | Nylon |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
Panel Mount Feature | Without |
For Use With | Header |
Packaging Method | Carton |
Packaging Quantity | 30 |
Connector Style | Plug |
Wire Type | Stranded |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Connector Type | Housing |
Row-to-Row Spacing | .2in, 5.08mm |
Product Type | Connector |
Connector System | Wire-to-Board |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
PLUG 19 POSN IN-LINE METRIC | Rapid Electronics |
TE Connectivity - AMP Connector HousingPLUG19 PNIN-LINE METRIC | Distrelec |
Headers&wire Housings Plug 19P In-Line Metric |Amp Te Connectivity 208100-1 | Newark Electronics |
PLUG19 POSNIN-LINE METRIC | Heilind Electronics |
METRIMATE 19 Position Single Row Free Hanging In-Line Plug Housing | Future Electronics |
Conn Housing PL 19 POS 5.08mm Crimp ST Cable Mount | Avnet America |
Rectangular Connector, 19POS, .2" Centerline, 2 Row, Socket, AMP Metrimate | TE Connectivity 208100-1 | RS Americas |
Special Order: PLUG,19 POSN,IN-LINE METRIC Connector System: Wire-to-Board Number of Positions: 19 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 2 Wire-to-Board 19 .2" 5.08 mm | Rectangular Connector Housing | Part Number: 208100-1 | Internal Number: 208100-1 | .2" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 19Ways |
Pitch Spacing | 5.08mm |
For Use With | Metrimate In-Line Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208100-1?
Additional datasheets, footprints and schematics for 208100-1 are listed on our Part Details page. You can also find images and similar parts to 208100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208100-1 fall under?
The 208100-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 208100-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208100-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 208100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208100-1 often in real-time on the comparison pages.
What if I can't find stock of 208100-1?
You can fill out our help required form which you can use to request a quote for 208100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.