20809-397 Enclosures, Racks & Accessories by nVent Schroff

TRAPEZIFORM HANDLE 4HP BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for RS
RS
from US$1.08
3,230
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.68
72
in stock
Buy Now
Logo for element14
element14
from US$2.24
72
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.75
72
in stock
Buy Now
Logo for Sorelec
Sorelec
-
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fixing Centers 2.45mm
Handle Material Plastic
Thread Size - Metric -
Thread Size - Imperial -
Product Range -

Alternative Descriptions

Handle 4HP black | RS
Trapeziform Handle, 4Hp, Black | Newark Electronics
TRAPEZIFORM HANDLE, 4HP, BLACK | element14
Static Handle, Plastic, Trapezoid Form, Black, Front Panels, 4 HP | nVent SCHROFF 20809397 | RS Americas
Trapeziform Handle Polyphenylene Ether Black 4HP Width | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20809-397?

Additional datasheets, footprints and schematics for 20809-397 are listed on our Part Details page. You can also find images and similar parts to 20809-397 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20809-397 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20809-397 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20809-397 fall under?

The 20809-397 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 20809-397 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20809-397 you can contact the distributor directly for product support, shipping queries etc.

Is the 20809-397 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20809-397 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Sorelec have stock available or on a lead time for 20809-397.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20809-397 often in real-time on the comparison pages.

What if I can't find stock of 20809-397?

You can fill out our help required form which you can use to request a quote for 20809-397 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay