Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Fixing Centers | - |
---|---|
Handle Material | Plastic |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Product Range | - |
Trapeziform Handle, 8Hp, Black | Newark Electronics |
TRAPEZIFORM HANDLE, 8HP, BLACK | element14 |
Static Handle, Plastic, Trapezoid Form, Black, Front Panels, 8 HP | nVent SCHROFF 20808083 | RS Americas |
nVent Schroff Panel handle, Plastic, Black, HP8 | Distrelec |
Trapeziform Handle Polyphenylene Ether Black 8HP Width | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20808-083?
Additional datasheets, footprints and schematics for 20808-083 are listed on our Part Details page. You can also find images and similar parts to 20808-083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20808-083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20808-083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20808-083 fall under?
The 20808-083 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20808-083 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20808-083 you can contact the distributor directly for product support, shipping queries etc.
Is the 20808-083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20808-083 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 20808-083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20808-083 often in real-time on the comparison pages.
What if I can't find stock of 20808-083?
You can fill out our help required form which you can use to request a quote for 20808-083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.