Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.37
|
No stock
|
Buy Now | |
TE Store
from US$33.00
|
324
in stock
|
Buy Now | |
RS Americas
from US$16.28
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$19.80
|
10
in stock
|
Buy Now | |
element14
from US$19.31
|
10
in stock
|
Buy Now | |
Boersig
from US$17.97
|
1
in stock
|
Buy Now | |
Future Electronics
from US$15.39
|
-
|
Buy Now | |
Avnet America
from US$14.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Keying | A |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Assembly Length | 36.81mm, 1.449in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 11 |
Housing Color | Black |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 27 |
Packaging Method | Tray |
Sealable | No |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
CPC RCPT ASSEMBLY SIZE 11-4 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 4 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 4 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 207825-9 | Internal Number: 207825-9 | TE Connectivity | TE Store |
Connector CPC Recept. Assy Posted 4Pos Sz 11 Series 1 Panel Mnt Std Sex | TE Connectivity 207825-9 | RS Americas |
Circular Connector, Rcpt, 4Pos, Flange | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE | element14 |
CST RCPT ASSEMBLY SIZE 11-4 | Boersig |
4 Position Size 11- 14 Circular Plastic Connector Receptacle | Future Electronics |
Conn CPC PIN 4 POS Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207825-9?
Additional datasheets, footprints and schematics for 207825-9 are listed on our Part Details page. You can also find images and similar parts to 207825-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207825-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207825-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207825-9 fall under?
The 207825-9 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207825-9 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207825-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 207825-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207825-9 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Boersig have stock available or on a lead time for 207825-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207825-9 often in real-time on the comparison pages.
What if I can't find stock of 207825-9?
You can fill out our help required form which you can use to request a quote for 207825-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.