Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | 8mm |
---|---|
Tip Size 2 | 1.2mm |
Tip Style 1 | 8mm Slot |
Tip Style 2 | 8mm Slot |
Overall Length | 150mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 150mm |
Driver Type | 8 Slot x 2 |
Handle Type | ABS (Acrylonitrile Butadiene Styrene) |
Length | 150mm |
Screwdriver Type | Slotted |
Weight | 53g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
S-Z 20Mm Binocular, Single Boom, Led-3000 Ring Light |Lx Microscopes By Unitron 20780 | Newark Electronics |
Where can I find additional details, specifications and documents for a 20780?
Additional datasheets, footprints and schematics for 20780 are listed on our Part Details page. You can also find images and similar parts to 20780 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20780 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20780 fall under?
The 20780 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 20780 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20780 you can contact the distributor directly for product support, shipping queries etc.
Is the 20780 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20780 have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for 20780.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20780 often in real-time on the comparison pages.
What if I can't find stock of 20780?
You can fill out our help required form which you can use to request a quote for 20780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.