Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
3,050
in stock
|
Buy Now | |
Rapid Electronics
from US$4.67
|
3,050
in stock
|
Buy Now | |
Chip One Stop
from US$3.61
|
3,050
in stock
|
Buy Now | |
Distrelec
from US$4.40
|
3,050
in stock
|
Buy Now | |
TE Store
from US$4.51
|
429
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
TTI Europe
from US$3.45
|
-
|
Buy Now | |
Sager
from US$3.58
|
-
|
Buy Now |
Color Code | No |
---|---|
Socket Hood Plating Material | Gold |
Socket Hood Material | Brass |
Contact Mating Area Plating Material | Gold over Copper |
Contact Mating Area Plating Thickness | 50µin |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Size | 22 |
Contact Base Material | Copper Alloy |
Contact Style | Long |
Post Diameter | .018mm, .46in |
Wire Insulation Support | Without |
Circuit Application | Signal |
High Current | No |
Packaging Method | Tray |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Post Length | 4.45in, .175mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Contacts Skt Cont Sz 22 |Amp Te Connectivity 207684-3 | Newark Electronics |
D-Sub Contacts SKT CONT SZ 22 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITESKT CONTSZ 22 | Distrelec |
AMPLIMITE,SKT CONT,SZ 22 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 22 Contact Base Material: Copper Alloy Product Terminates To: Wire & Cable Socket Gold Size 22 Copper Alloy | Connector Contact | Part Number: 207684-3 | Internal Number: 207684-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Connector, D-Sub, AMPLIMITE, Skt Cont, Sz 22 | TE Connectivity 207684-3 | RS Americas |
Where can I find additional details, specifications and documents for a 207684-3?
Additional datasheets, footprints and schematics for 207684-3 are listed on our Part Details page. You can also find images and similar parts to 207684-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207684-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207684-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207684-3 fall under?
The 207684-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207684-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207684-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 207684-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207684-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 207684-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207684-3 often in real-time on the comparison pages.
What if I can't find stock of 207684-3?
You can fill out our help required form which you can use to request a quote for 207684-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.