Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.06
|
No stock
|
Buy Now | |
TE Store
from US$6.93
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$7.09
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$5.15
|
155
in stock
|
Buy Now | |
Distrelec
from US$6.61
|
155
in stock
|
Buy Now | |
Avnet America
from US$5.18
|
-
|
Buy Now | |
Avnet Asia
from US$7.01
|
-
|
Buy Now | |
TTI Europe
from US$5.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Socket Hood Material | Copper Alloy |
---|---|
Color Code | No |
Socket Hood Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold over Copper |
Contact Current Rating (Max) | 3A |
Contact Size | 22 |
Contact Type | Pin |
Contact Style | Long |
Contact Base Material | Copper Alloy |
Post Diameter | .018mm, .46in |
Wire Insulation Support | Without |
Circuit Application | Signal |
High Current | No |
Packaging Method | Package |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .275mm, 6.99in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,PIN CONT,SZ 22 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 22 Contact Base Material: Copper Alloy Product Terminates To: Printed Circuit Board Pin Gold Size 22 Copper Alloy | Connector Contact | Part Number: 207683-2 | Internal Number: 207683-2 | TE Connectivity | TE Store |
Ampli,pin Cont,sz 22 |Amp Te Connectivity 207683-2 | Newark Electronics |
D-Sub Contacts PIN CONTACT 22 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITEPIN CONTSZ 22 | Distrelec |
Contact PIN Solder ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 207683-2?
Additional datasheets, footprints and schematics for 207683-2 are listed on our Part Details page. You can also find images and similar parts to 207683-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207683-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207683-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207683-2 fall under?
The 207683-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207683-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207683-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207683-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207683-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 207683-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207683-2 often in real-time on the comparison pages.
What if I can't find stock of 207683-2?
You can fill out our help required form which you can use to request a quote for 207683-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.