Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tip Size 1 | 6.5mm |
---|---|
Tip Size 2 | 1.2mm |
Tip Style 1 | 6.5mm Slot |
Tip Style 2 | 6.5mm Slot |
Overall Length | 125mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 125mm |
Driver Type | Slot 6.5mm |
Handle Colour | Black |
Handle Type | ABS (Acrylonitrile Butadiene Styrene) |
Length | 125mm |
Screwdriver Type | Slotted |
Tip Size | 1.2mm |
Weight | 0.04kg |
Where can I find additional details, specifications and documents for a 20765?
Additional datasheets, footprints and schematics for 20765 are listed on our Part Details page. You can also find images and similar parts to 20765 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20765 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20765 fall under?
The 20765 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 20765 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20765 you can contact the distributor directly for product support, shipping queries etc.
Is the 20765 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20765 have stock available?
There is no stock from authorised distributors for 20765.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20765 often in real-time on the comparison pages.
What if I can't find stock of 20765?
You can fill out our help required form which you can use to request a quote for 20765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.