Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$89.15
|
No stock
|
Buy Now |
No. of Ports | 3Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 3 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Ethernet Switch |
Current Rating | 125mA |
External Depth | 25.5mm |
External Length / Height | 105.4mm |
External Width | 46.5mm |
For Use With | Ethernet |
IP / NEMA Rating | IP30 |
Input Current | 125mA |
Length | 105mm |
No. of Digital Inputs | 3 |
No. of Digital Outputs | 3 |
No. of Inputs | 3 |
No. of Outputs | 3Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Supply Voltage | 24VDC |
Supply Voltage Max | 30VDC |
Supply Voltage Min | 12VDC |
Voltage Rating | 24VDC |
Where can I find additional details, specifications and documents for a 20 76 103 3000?
Additional datasheets, footprints and schematics for 20 76 103 3000 are listed on our Part Details page. You can also find images and similar parts to 20 76 103 3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20 76 103 3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20 76 103 3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20 76 103 3000 fall under?
The 20 76 103 3000 is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 20 76 103 3000 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20 76 103 3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 20 76 103 3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20 76 103 3000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 20 76 103 3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20 76 103 3000 often in real-time on the comparison pages.
What if I can't find stock of 20 76 103 3000?
You can fill out our help required form which you can use to request a quote for 20 76 103 3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.