Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.27
|
1,686
in stock
|
Buy Now | |
TTI Europe
from US$4.63
|
758
in stock
|
Buy Now | |
RS Americas
from US$5.45
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$6.36
|
97
in stock
|
Buy Now | |
element14
from US$6.13
|
97
in stock
|
Buy Now | |
Farnell
from US$5.45
|
97
in stock
|
Buy Now | |
Conrad
from US$8.57
|
58
in stock
|
Buy Now | |
TE Store
from US$13.73
|
48
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
25
in stock
|
Buy Now | |
Boersig
from US$5.73
|
-
|
Buy Now | |
Distrelec
from US$6.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 12 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR16455 |
UL Rating | Certified, Recognized |
VDE Tested | Yes |
Packaging Method | Bag |
Packaging Quantity | 1 |
Accessory Type | Strain Relief Kit |
Product Type | Accessory |
Sealable | No |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
12 way metrimate hood,13.45mm cable dia | RS |
METRIMATE CONNECTOR, METRIMATE, STR REL KIT,12P | TE Connectivity 207602-1 | RS Americas |
Strain Relief, Strain Relief Kit, Square Grid Connectors, 12, Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 207602-1 | Newark Electronics |
KIT, STRAIN RELIEF, METRIMATE, 12WAY | element14 |
Factory colour: Red | Conrad |
METRIMATE,STR REL KIT,12P Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 12 Operating Temperature (Max): 130 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 207602-1 | Internal Number: 207602-1 | Nylon | TE Connectivity | TE Store |
Connector Accessories Strain Relief Kit 12 POS Thermoplastic Red 600VAC | Avnet America |
TE Connectivity - AMP Strain Relief METRIMATESTR REL KIT12P | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Kit |
---|---|
For Use With | Square Grid Connectors |
No. of Positions | 12Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 207602-1?
Additional datasheets, footprints and schematics for 207602-1 are listed on our Part Details page. You can also find images and similar parts to 207602-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207602-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207602-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207602-1 fall under?
The 207602-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207602-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207602-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207602-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207602-1 have stock available?
Authorised distributors including RS, TTI Europe, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 207602-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207602-1 often in real-time on the comparison pages.
What if I can't find stock of 207602-1?
You can fill out our help required form which you can use to request a quote for 207602-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.