Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.80
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.08
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.08
|
12
in stock
|
Buy Now | |
Future Electronics
from US$8.36
|
-
|
Buy Now | |
Avnet America
from US$7.18
|
-
|
Buy Now | |
Boersig
from US$8.17
|
-
|
Buy Now | |
TTI Europe
from US$5.88
|
-
|
Buy Now | |
TE Store
from US$15.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Connector Configuration | Inline |
Number of Positions | 6 |
Number of Rows | 1 |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Inline |
Contact Current Rating (Max) | 7.5A |
端子のタイプ | Pin |
Tail Plating Material | Tin |
Tail Length | .1858in, 4.72mm |
Height | 12.7mm |
幅 | 17.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 51.87mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .197in |
Housing Color | Red |
Housing Material | Nylon GF |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
Mating Retention | With |
Mating Retention Type | Locking Tab |
For Use With | Plug Housing |
Packaging Quantity | 10 |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector Type | Header |
Product Type | Connector |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
MMATE PIN HDR ASSY,6P LF | Heilind Electronics |
Power To The Board 6P Pin Header Gold Metrimate Rohs Compliant: Yes |Amp Te Connectivity 207583-7 | Newark Electronics |
AMP Metrimate /MMATE PIN HDR ASSY,6P LF | Future Electronics |
Conn Wire to Board PIN 6 POS 5mm Solder ST Thru-Hole | Avnet America |
06P MALE W2B 5MM METRIMATE | TTI Europe |
Special Order: MMATE PIN HDR ASSY,6P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 207583-7 | Internal Number: 207583-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Metrimate Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207583-7?
Additional datasheets, footprints and schematics for 207583-7 are listed on our Part Details page. You can also find images and similar parts to 207583-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207583-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207583-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207583-7 fall under?
The 207583-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207583-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207583-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207583-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207583-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 207583-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207583-7 often in real-time on the comparison pages.
What if I can't find stock of 207583-7?
You can fill out our help required form which you can use to request a quote for 207583-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.