Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PRODUCT RANGE | ECONOSEAL SERIES |
---|---|
CIRCULAR CONNECTOR SHELL STYLE | CABLE MOUNT RECEPTACLE |
NO. OF CONTACTS | 3CONTACTS |
RoHS Compliant | YES |
Circular Connector, Receptacle, 3 Position, Free Hanging | Newark Electronics |
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITI | Farnell |
Conn Econoseal PIN 3 POS ST Cable Mount 3 Terminal 1 Port | Avnet America |
RECPT,3 POSN,ECONOSEAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 207563-1?
Additional datasheets, footprints and schematics for 207563-1 are listed on our Part Details page. You can also find images and similar parts to 207563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207563-1 fall under?
The 207563-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207563-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207563-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 207563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207563-1 often in real-time on the comparison pages.
What if I can't find stock of 207563-1?
You can fill out our help required form which you can use to request a quote for 207563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.