Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
No stock
|
Buy Now | |
Powell Electronics
from US$2.63
|
180
in stock
|
Buy Now | |
Heilind Electronics
from US$3.23
|
90
in stock
|
Buy Now | |
TE Store
from US$5.47
|
65
in stock
|
Buy Now | |
Electro Enterprises
from US$1.87
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.23
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
Distrelec
from US$2.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Length | 89.79mm |
Width | 27.5mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Thermoplastic |
VDE Tested | Yes |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Packaging Quantity | 75 |
Packaging Method | Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Wire Type | Stranded |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector Type | Housing |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
HSGPLUG 16 POSNMETRIMATE | Heilind Electronics |
HSG,PLUG 16 POSN,METRIMATE Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Wire 10 .197" 5 mm | Rectangular Connector Housing | Part Number: 207542-1 | Internal Number: 207542-1 | .197" | TE Connectivity | TE Store |
Hsg,plug 16 Posn,metrimate Rohs Compliant: Yes |Amp Te Connectivity 207542-1 | Newark Electronics |
Housing 16 way socket In-line Metrimate | RS |
METRIMATE 16 Position Single Row Free Hanging In-Line Plug Housing | Future Electronics |
Conn Housing PL 16 POS 5mm ST | Avnet America |
Metrimate Series 5mm Pitch 16 Way 1 Row Male Straight PCB Housing | TE Connectivity 207542-1 | RS Americas |
TE Connectivity HSG PLUG 16 POSN METRIMATE Combination L | Distrelec |
Where can I find additional details, specifications and documents for a 207542-1?
Additional datasheets, footprints and schematics for 207542-1 are listed on our Part Details page. You can also find images and similar parts to 207542-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207542-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207542-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207542-1 fall under?
The 207542-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207542-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207542-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207542-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207542-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for 207542-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207542-1 often in real-time on the comparison pages.
What if I can't find stock of 207542-1?
You can fill out our help required form which you can use to request a quote for 207542-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.