Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.20
|
No stock
|
Buy Now | |
TE Store
from US$13.98
|
360
in stock
|
Buy Now | |
Heilind Electronics
from US$10.04
|
268
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.04
|
62
in stock
|
Buy Now | |
Future Electronics
from US$6.74
|
-
|
Buy Now | |
Avnet America
from US$6.28
|
-
|
Buy Now | |
RS Americas
from US$4.32
|
-
|
Buy Now | |
element14
from US$9.30
|
-
|
Buy Now | |
Boersig
from US$7.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Connector Configuration | Inline |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Layout | Inline |
Height | 12.7mm |
幅 | 17.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 36.86mm |
Tail Length | .192in, 4.88mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon GF |
Housing Color | Red |
Centerline (Pitch) | .197in |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Latch |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
MMATE PIN HEADER ASSY,3P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 207541-7 | Internal Number: 207541-7 | TE Connectivity | TE Store |
MMATE PIN HEADER ASSY,3P LF | Heilind Electronics |
Plug & Socket Connector, Header 3 Position 5Mm | Newark Electronics |
Conn Wire to Board PIN 3 POS 5mm Solder RA Thru-Hole | Avnet America |
5mm 3 Way 1 Row Right Angle Through Hole Male Multiway Connector | TE Connectivity 207541-7 | RS Americas |
Where can I find additional details, specifications and documents for a 207541-7?
Additional datasheets, footprints and schematics for 207541-7 are listed on our Part Details page. You can also find images and similar parts to 207541-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207541-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207541-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207541-7 fall under?
The 207541-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207541-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207541-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207541-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207541-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 207541-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207541-7 often in real-time on the comparison pages.
What if I can't find stock of 207541-7?
You can fill out our help required form which you can use to request a quote for 207541-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.