Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.89
|
1,332
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.89
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
TE Store
from US$2.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Type | Socket, Pin |
Length | 34.42mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Housing Material | Thermoplastic |
VDE Tested | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
Comment | Designed not to be unmated., Hermaphroditic housing accepts pins or sockets and mates with itself. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Plug, Receptacle |
Wire Type | Stranded |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
HSGSINGLE POSN FREE HANGING | Heilind Electronics |
Hsg,single Posn Free Hanging Rohs Compliant: Yes |Amp Te Connectivity 207535-1 | Newark Electronics |
Conn Housing PL/RCP 1 POS ST | Avnet America |
Special Order: HSG,SINGLE POSN FREE HANGING Connector System: Wire-to-Wire Number of Positions: 1 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Wire 1 .197" 5 mm | Rectangular Connector Housing | Part Number: 207535-1 | Internal Number: 207535-1 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 207535-1?
Additional datasheets, footprints and schematics for 207535-1 are listed on our Part Details page. You can also find images and similar parts to 207535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207535-1 fall under?
The 207535-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207535-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207535-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 207535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207535-1 often in real-time on the comparison pages.
What if I can't find stock of 207535-1?
You can fill out our help required form which you can use to request a quote for 207535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.