Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.16
|
312
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$18.69
|
312
in stock
|
Buy Now | |
Rapid Electronics
from US$20.25
|
312
in stock
|
Buy Now | |
Chip One Stop
from US$15.60
|
312
in stock
|
Buy Now | |
TE Store
from US$18.89
|
304
in stock
|
Buy Now | |
RS
from US$23.01
|
27
in stock
|
Buy Now | |
Future Electronics
from US$11.09
|
-
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
Boersig
from US$11.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Connector Configuration | Square Grid |
Number of Rows | 6 |
Number of Positions | 18 |
Tail Plating Thickness | 3.81µm, 150µin |
端子のタイプ | Socket |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 7.5A |
Contact Plating Material | Tin |
Tail Length | .181in, 4.6mm |
Height | 14.35mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 21.34mm |
Length | 47.32mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Centerline (Pitch) | .197in |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention Type | Locking Latch |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Retention | With |
Contact Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
For Use With | Receptacle Housing |
Packaging Quantity | 40 |
Packaging Method | Tray, Box & Tray |
Connector System | Wire-to-Board |
Connector Style | Plug |
Header Type | Unshrouded |
Product Type | Connector |
Row-to-Row Spacing | .197in, 5mm |
Boxmount | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Skt Hdr Assy,18 Posn,metrimate |Amp Te Connectivity 207530-7 | Newark Electronics |
SKT HDR ASSY 18 POSN METRIMATE | Rapid Electronics |
TE Connectivity - AMP PCB Conn SKT HDR ASSY18 PNMETRIMATE | Distrelec |
SKT HDR ASSY,18 POSN,METRIMATE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 18 Number of Rows: 6 PCB Mount Header Vertical Wire-to-Board 18 | PCB Header & Receptacle | Part Number: 207530-7 | Internal Number: 207530-7 | TE Connectivity | TE Store |
SKT HDR ASSY | Future Electronics |
Conn Power SKT 18 POS 5mm Solder ST Thru-Hole 18 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 18Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207530-7?
Additional datasheets, footprints and schematics for 207530-7 are listed on our Part Details page. You can also find images and similar parts to 207530-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207530-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207530-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207530-7 fall under?
The 207530-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207530-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207530-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207530-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207530-7 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 207530-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207530-7 often in real-time on the comparison pages.
What if I can't find stock of 207530-7?
You can fill out our help required form which you can use to request a quote for 207530-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.