Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.72
|
5
in stock
|
Buy Now | |
TE Store
from US$17.27
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$5.96
|
-
|
Buy Now | |
Future Electronics
from US$8.28
|
-
|
Buy Now | |
Avnet America
from US$7.76
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$9.77
|
-
|
Buy Now | |
Boersig
from US$8.84
|
-
|
Buy Now | |
Distrelec
from US$9.93
|
-
|
Buy Now | |
TTI Europe
from US$10.56
|
-
|
Buy Now | |
Farnell
from US$9.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Connector Configuration | Square Grid |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
端子のタイプ | Socket |
Tail Plating Thickness | 3.81µm, 150µin |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
Tail Length | 4.6mm, .181in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 32.51mm |
Height | 14.35mm |
幅 | 21.34mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .197in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention Type | Locking Latch |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
Contact Retention | With |
Mating Alignment | With |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 55 |
Connector System | Wire-to-Board |
Product Type | Connector |
Header Type | Unshrouded |
Connector Type | Header |
Row-to-Row Spacing | 5mm, .197in |
Connector Style | Plug |
Boxmount | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
SKT HDR ASSY,12 POSN,METRIMATE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 12 | PCB Header & Receptacle | Part Number: 207528-7 | Internal Number: 207528-7 | TE Connectivity | TE Store |
Connector, Rectangular Power, Socket Header, 12 Position | Newark Electronics |
SKT HDR ASSY | Future Electronics |
Conn Power SKT 12 POS 5mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
CONNECTOR, HEADER, 12WAY | element14 |
TE Connectivity - AMP PCB Conn SKT HDR ASSY12 PNMETRIMATE | Distrelec |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 207528-7?
Additional datasheets, footprints and schematics for 207528-7 are listed on our Part Details page. You can also find images and similar parts to 207528-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207528-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207528-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207528-7 fall under?
The 207528-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207528-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207528-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207528-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207528-7 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 207528-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207528-7 often in real-time on the comparison pages.
What if I can't find stock of 207528-7?
You can fill out our help required form which you can use to request a quote for 207528-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.