Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Conduit Configuration | 90 Degree |
---|---|
Conduit Material | Carbon Steel |
Conduit Colour | Metallic - Zinc Finish |
External Length | 38.86mm |
Colour | Black |
RoHS Compliant | Yes |
CONN ASSY, 3/8 X 90 DEG COND Cable Mounting Accessory Type: Flexible Conduit Connector Clamp Size: 6 Compatible Cable Bundle Diameter Range: .375 in Compatible Cable Bundle Diameter Range: .95 mm Flexible Conduit Connector 6 .375" .95 mm | Cable Mounting & Harness Accessories | Part Number: 207508-1 | Internal Number: 207508-1 | TE Connectivity | TE Store |
Electrical Conduit Fitting | Newark Electronics |
Conn Flexible Conduit Solder RA Thru-Hole 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207508-1?
Additional datasheets, footprints and schematics for 207508-1 are listed on our Part Details page. You can also find images and similar parts to 207508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207508-1 fall under?
The 207508-1 is listed under Cable, Wire & Cable Assemblies > Cable Management > Conduit Fittings > Conduit Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207508-1 when available in the Conduit Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207508-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 207508-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 207508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207508-1 often in real-time on the comparison pages.
What if I can't find stock of 207508-1?
You can fill out our help required form which you can use to request a quote for 207508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.