Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 5 |
---|---|
Number of Positions | 5 |
Number of Power Positions | 0 |
Contact Layout Arrangement | Circular |
Contact Type | Socket |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Modular Conn/Ethernet Conn Hsg Soc. 5 Pos Audio |Amp Te Connectivity 207487-1 | Newark Electronics |
Conn Audio RCP 5 POS Crimp ST Cable Mount 5 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | - |
Contact Termination | - |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207487-1?
Additional datasheets, footprints and schematics for 207487-1 are listed on our Part Details page. You can also find images and similar parts to 207487-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207487-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207487-1 fall under?
The 207487-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207487-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207487-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207487-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207487-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 207487-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207487-1 often in real-time on the comparison pages.
What if I can't find stock of 207487-1?
You can fill out our help required form which you can use to request a quote for 207487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.