Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.12
|
290
in stock
|
Buy Now | |
element14
from US$9.80
|
3,315
in stock
|
Buy Now | |
Farnell
from US$9.40
|
3,315
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
3,001
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
895
in stock
|
Buy Now | |
Heilind Electronics
from US$9.70
|
701
in stock
|
Buy Now | |
TTI Europe
from US$8.09
|
328
in stock
|
Buy Now | |
Avnet America
from US$6.91
|
173
in stock
|
Buy Now | |
Distrelec
from US$10.52
|
161
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.70
|
140
in stock
|
Buy Now | |
RS Americas
from US$6.84
|
114
in stock
|
Buy Now | |
TE Store
from US$10.67
|
10
in stock
|
Buy Now | |
Future Electronics
from US$7.87
|
-
|
Buy Now | |
Boersig
from US$11.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90, 180 |
---|---|
Cable Clamp Material | Polypropylene |
Shield Plating Material | None |
Cable Clamp Type | Box and Lid |
Color | Black |
Cable Insulation Diameter | .49in, 12.45mm |
Screw & Hole Thread Size | None |
Comment | Cable diameter is adjustable by changing cable support gates. Use the flat side of cable support gates for discrete wire, and the semicircle side for jacketed cable. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Shell Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Product Type | Connector |
Grommets | Without |
Accessory Type | Cable Clamp |
Sealable | No |
D-SUB BACK SHELL, 90 & 180DEG, DD, PP | element14 |
Cable Clamp Kit, Size 5, Thermoplastic | Newark Electronics |
CABLE CLAMP KITSZ 5 | Heilind Electronics |
Connector Accessories Clamp Polypropylene Individual | Avnet America |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 5 | Distrelec |
Hood D-Sub 50Pos Straight/90DegExit AMPBrand Polypropylene 0.490In.CblDia | TE Connectivity 207476-1 | RS Americas |
CABLE CLAMP KIT,SZ 5 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 5 Shielded: No Cable Clamp Kit Polypropylene Black 5 | Connector Strain Relief | Part Number: 207476-1 | Internal Number: 207476-1 | TE Connectivity | TE Store |
HDP-20 Series 50/78 Position Polypropylene 180â–‘/90â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 90° 180° |
Connector Body Material | PP (Polypropylene) Body |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 207476-1?
Additional datasheets, footprints and schematics for 207476-1 are listed on our Part Details page. You can also find images and similar parts to 207476-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207476-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207476-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207476-1 fall under?
The 207476-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207476-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207476-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207476-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207476-1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Heilind Electronics have stock available or on a lead time for 207476-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207476-1 often in real-time on the comparison pages.
What if I can't find stock of 207476-1?
You can fill out our help required form which you can use to request a quote for 207476-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.