Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
37,916
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
34,191
in stock
|
Buy Now | |
Chip One Stop
from US$1.91
|
34,191
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
14,089
in stock
|
Buy Now | |
Heilind Electronics
from US$3.31
|
6,262
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
4,150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.31
|
1,252
in stock
|
Buy Now | |
element14
from US$2.35
|
370
in stock
|
Buy Now | |
Farnell
from US$3.48
|
290
in stock
|
Buy Now | |
RS Americas
from US$2.68
|
162
in stock
|
Buy Now | |
Conrad
from US$5.82
|
100
in stock
|
Buy Now | |
TE Store
from US$5.61
|
64
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
Boersig
from US$2.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Connector Configuration | Square Grid |
Number of Positions | 9 |
Contact Type | Pin |
Contact Layout | Matrix |
Width | 23.8mm |
Panel Thickness | .03 – .09 in, .76 – 2.29 mm |
Length | 25.35mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
Housing Color | Red |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR16455 |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
For Use With | Socket Header, Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Row-to-Row Spacing | .197in, 5mm |
Product Type | Connector |
Wire Type | Stranded |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Headers&Wire Housings 9P RECEP .197 SP | Rapid Electronics |
9 Pos Sq Grid Metrimate-Rcpt |Amp Te Connectivity 207440-1 | Newark Electronics |
TE Connectivity 9 POS SQ GRID METRIMATE-RCPT Rack and Pa | Distrelec |
No. of Contacts:9Contacts | element14 |
CONNECTOR, RECEPT 9 | Farnell |
Connector Soft Shell Receptacle 9 14 A (Max.) 600 Thermoplastic Black | TE Connectivity 207440-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Housing,recpt,Metrimate,sq grid,9 Way | RS |
9 POS SQ GRID METRIMATE-RCPT Connector System: Wire-to-Board Wire-to-Wire Wire-to-Panel Number of Positions: 9 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 3 Wire-to-Board 9 | Rectangular Connector Housing | Part Number: 207440-1 | Internal Number: 207440-1 | .197" | TE Connectivity | TE Store |
9 Position 3 Row Free Hanging Female Socket Receptacle Housing | Future Electronics |
Conn Housing RCP 9 POS 5mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 5mm |
Gender | Receptacle |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 207440-1?
Additional datasheets, footprints and schematics for 207440-1 are listed on our Part Details page. You can also find images and similar parts to 207440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207440-1 fall under?
The 207440-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207440-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207440-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Heilind Electronics have stock available or on a lead time for 207440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207440-1 often in real-time on the comparison pages.
What if I can't find stock of 207440-1?
You can fill out our help required form which you can use to request a quote for 207440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.