Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tip Size 1 | 4mm |
---|---|
Tip Size 2 | 0.8mm |
Tip Style 1 | 4mm Slot |
Tip Style 2 | 4mm Slot |
Overall Length | 100mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 100mm |
Driver Type | Slot 4mm |
Handle Colour | Black |
Handle Type | ABS (Acrylonitrile Butadiene Styrene) |
Length | 100mm |
Screwdriver Type | Slotted |
Tip Size | 0.8mm |
Weight | 0.1kg |
Where can I find additional details, specifications and documents for a 20740?
Additional datasheets, footprints and schematics for 20740 are listed on our Part Details page. You can also find images and similar parts to 20740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20740 fall under?
The 20740 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 20740 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20740 you can contact the distributor directly for product support, shipping queries etc.
Is the 20740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20740 have stock available?
There is no stock from authorised distributors for 20740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20740 often in real-time on the comparison pages.
What if I can't find stock of 20740?
You can fill out our help required form which you can use to request a quote for 20740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.