Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.86
|
No stock
|
Buy Now | |
TE Store
from US$8.32
|
75
in stock
|
Buy Now | |
Electro Enterprises
from US$1.76
|
20
in stock
|
Buy Now | |
Heilind Electronics
-
|
9,627
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3,209
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
-
|
Buy Now | |
Future Electronics
from US$3.32
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.78
|
-
|
Buy Now | |
element14
from US$3.45
|
-
|
Buy Now | |
Boersig
from US$4.15
|
-
|
Buy Now | |
Distrelec
from US$5.00
|
-
|
Buy Now | |
TTI Europe
from US$4.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Connector Configuration | Inline |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Length | 58.7mm |
Width | 7.85mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Thermoplastic |
Housing Color | Red |
UL Rating | Certified, Recognized |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR16455 |
UL File Number | E28476 |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Carton |
Packaging Quantity | 100 |
Wire/Cable Type | Discrete Wire |
Connector Type | Housing |
Wire Type | Stranded |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
HSG,PLUG 10 POSN,METRIMATE Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 10 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Wire 10 .197" | Rectangular Connector Housing | Part Number: 207396-1 | Internal Number: 207396-1 | .197" | TE Connectivity | TE Store |
HSG,PLUG 10 POSN,METRIMATE | Heilind Electronics |
Plug & Socket Housing, Plug, Plastic | Newark Electronics |
10 Position Male Pin Crimp Latch Lock Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 10 POS 5mm ST | Avnet America |
METRIMATE CONNECTOR, HSG, PLUG 10 POSN, METRIMATE | TE Connectivity 207396-1 | RS Americas |
50F625 | element14 |
TE Connectivity - AMP Connector HousingHSGPLUG 10 PNMETRIMATE | Distrelec |
PLUG & SOCKET HOUSING, PLUG, PLASTIC | Farnell |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 10Positions |
Pitch Spacing | 5mm |
For Use With | Metrimate In-Line Connectors |
Colour | Red |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 207396-1?
Additional datasheets, footprints and schematics for 207396-1 are listed on our Part Details page. You can also find images and similar parts to 207396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207396-1 fall under?
The 207396-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207396-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207396-1 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 207396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207396-1 often in real-time on the comparison pages.
What if I can't find stock of 207396-1?
You can fill out our help required form which you can use to request a quote for 207396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.