Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.61
|
No stock
|
Buy Now | |
Heilind Electronics
from US$12.85
|
1,644
in stock
|
Buy Now | |
Avnet America
from US$6.90
|
1,106
in stock
|
Buy Now | |
Newark Electronics
from US$9.07
|
895
in stock
|
Buy Now | |
Rapid Electronics
from US$8.84
|
895
in stock
|
Buy Now | |
Chip One Stop
from US$9.69
|
895
in stock
|
Buy Now | |
Distrelec
from US$11.32
|
895
in stock
|
Buy Now | |
Farnell
from US$10.59
|
720
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.85
|
384
in stock
|
Buy Now | |
RS Americas
from US$9.63
|
-
|
Buy Now | |
Boersig
from US$9.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Right Angle |
Connector Configuration | Inline |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
端子のタイプ | Pin |
Tail Length | .192in, 4.88mm |
Length | 51.87mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 17.5mm |
幅 | 12.7mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in |
Housing Color | Red |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
For Use With | Plug Housing |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 10 |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
METRIMATE PIN HEADER ASSY,6P | Heilind Electronics |
Conn Power PIN 6 POS 5mm Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America |
Power To The Board Pin Hdr Assy 6P Rohs Compliant: Yes |Amp Te Connectivity 207378-7 | Newark Electronics |
Power to the Board PIN HDR ASSY 6P | Rapid Electronics |
TE Connectivity METRIMATE PIN HEADER ASSY 6P Combination Line Connector 6 Contact(s) Male Solder Terminal Receptacle | Distrelec |
CONN, R/A HEADER, 6POS, 1ROW, 5MM, TH | Farnell |
Header Vert pcb 6 way Pin Metrimate | RS |
Metrimate Series,5mm Pitch 6 Way 1 Row Right Angle PCB Header, Solder Term,14A | TE Connectivity 207378-7 | RS Americas |
Where can I find additional details, specifications and documents for a 207378-7?
Additional datasheets, footprints and schematics for 207378-7 are listed on our Part Details page. You can also find images and similar parts to 207378-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207378-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207378-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207378-7 fall under?
The 207378-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207378-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207378-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207378-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207378-7 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 207378-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207378-7 often in real-time on the comparison pages.
What if I can't find stock of 207378-7?
You can fill out our help required form which you can use to request a quote for 207378-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.